Quadruple Bilateral Analog Switch 14-SSOP -40 to 85
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
IC SWITCH QUAD 1X1 14SSOP
4 Circuit IC Switch 1:1 75Ohm 14-SSOP
Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | SN74AHC4066DBRG4 | SN74AHC4066DBRG4-ND | SN74AHC4066DBRG4 | SN74AHC4066DBRG4 |
Product Name | SN74AHC4066 Quadruple Bilateral Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
Standards and Certifications | RoHS | RoHS | ||
Switch Type | 4 X SPST (NO) | SPST; 1:1 | ||
Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
Ron | 21 ohms | 75 ohms | 2 ohms | 75 ohms |
Min Operating Current | 0.0200 mA |