Nexperia B.V. Dual single-pole single-throw analog switch 74HCT2G66GT,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual single-pole single-throw analog switch - 74HCT2G66GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual single-pole single-throw analog switch
74HCT2G66GT,115
Dual single-pole single-throw analog switch 74HCT2G66GT,115
The 74HC2G66; 74HCT2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V for 74HC2G66 Very low ON resistance: 41 Ω (typ.) at VCC = 4.5 V 30 Ω (typ.) at VCC = 6.0 V 21 Ω (typ.) at VCC = 9.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)

The 74HC2G66; 74HCT2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 10.0 V for 74HC2G66
  • Very low ON resistance:
    • 41 Ω (typ.) at VCC = 4.5 V
    • 30 Ω (typ.) at VCC = 6.0 V
    • 21 Ω (typ.) at VCC = 9.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66GT,115 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT2G66GT,115
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT2G66GT,115
IC ANLG SWITCH SPST CMOS 8XSON

IC ANLG SWITCH SPST CMOS 8XSON

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT2G66GT,115
Analog Switches, Multiplexers, Demultiplexers 74HCT2G66GT,115
2 Circuit IC Switch 1:1 106Ohm 8-XSON, SOT833-1 (1.95x1)

2 Circuit IC Switch 1:1 106Ohm 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT2G66GT,115 74HCT2G66GT,115 74HCT2G66GT,115
Product Name Dual single-pole single-throw analog switch Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Switch Type SPST; SPST-NO
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 118 ohms 106 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad bilateral switch - 74LVC4066BQ-Q100X - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST; SPST-NO
View Details
5 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ,115 - Nexperia B.V.
Specs
Configuration SPDT-Z
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
8-channel analog multiplexer/demultiplexer - 74HC4051BQ-Q100,11 - Nexperia B.V.
Specs
Configuration SP8T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ-Q100,1 - Nexperia B.V.
Specs
Configuration SP4T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers