HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs.
Additional Features
HVCMOS® technology for high performance
220V operating conditions
Output on-resistance typically 22Ω
Integrated bleed resistors on the outputs
5.0 and 12.0V CMOS logic compatibility
Very low quiescent power dissipation (-10µA)
-45dB min off isolation at 7.5MHz
Low parasitic capacitance
Excellent noise immunity
Flexible operating supply voltages
HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs.
Additional Features
- HVCMOS® technology for high performance
- 220V operating conditions
- Output on-resistance typically 22Ω
- Integrated bleed resistors on the outputs
- 5.0 and 12.0V CMOS logic compatibility
- Very low quiescent power dissipation (-10µA)
- -45dB min off isolation at 7.5MHz
- Low parasitic capacitance
- Excellent noise immunity
- Flexible operating supply voltages