Maxim Integrated 2.5Ω, Low-Voltage, SPST/SPDT Analog Switches in UCSP Package MAX4688

Description
The MAX4686/MAX4687/MAX4 688 low on-resistance (RON), low-voltage analog switches operate from a single +1.8V to +5.5V supply. The MAX4686/MAX4687 are single-pole/single-t hrow (SPST) analog switches, and the MAX4688 is a single-pole/double-t hrow (SPDT) analog switch. The MAX4686 is a normally open (NO) switch, and the MAX4687 is a normally closed (NC) switch. The MAX4688 has one normally open (NO) switch and one normally closed (NC) switch. When powered from a 3V supply these devices feature 2.5ω (max) RON, with 0.4ω (max) RON matching and 1ω (max) flatness. The MAX4686/MAX4687/MAX4 688 offer fast switching speeds (tON = 30ns max, tOFF = 12ns max). The MAX4688 offers break-before-make action. The digital logic inputs are 1.8V logic compatible from a +2.7V to +3.3V supply. The MAX4686/MAX4687/MAX4 688 are available in the chip-scale package (UCSP™), significantly reducing the required PC board area. The chip occupies only a 1.50mm x 1.02mm area. The 3 x 2 array of solder bumps are spaced with a 0.5mm bump pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5Ω, Low-Voltage, SPST/SPDT Analog Switches in UCSP Package - MAX4688 - Maxim Integrated
San Jose, CA, USA
2.5Ω, Low-Voltage, SPST/SPDT Analog Switches in UCSP Package
MAX4688
2.5Ω, Low-Voltage, SPST/SPDT Analog Switches in UCSP Package MAX4688
The MAX4686/MAX4687/MAX4 688 low on-resistance (RON), low-voltage analog switches operate from a single +1.8V to +5.5V supply. The MAX4686/MAX4687 are single-pole/single-t hrow (SPST) analog switches, and the MAX4688 is a single-pole/double-t hrow (SPDT) analog switch. The MAX4686 is a normally open (NO) switch, and the MAX4687 is a normally closed (NC) switch. The MAX4688 has one normally open (NO) switch and one normally closed (NC) switch. When powered from a 3V supply these devices feature 2.5ω (max) RON, with 0.4ω (max) RON matching and 1ω (max) flatness. The MAX4686/MAX4687/MAX4 688 offer fast switching speeds (tON = 30ns max, tOFF = 12ns max). The MAX4688 offers break-before-make action. The digital logic inputs are 1.8V logic compatible from a +2.7V to +3.3V supply. The MAX4686/MAX4687/MAX4 688 are available in the chip-scale package (UCSP™), significantly reducing the required PC board area. The chip occupies only a 1.50mm x 1.02mm area. The 3 x 2 array of solder bumps are spaced with a 0.5mm bump pitch.

The MAX4686/MAX4687/MAX4688 low on-resistance (RON), low-voltage analog switches operate from a single +1.8V to +5.5V supply. The MAX4686/MAX4687 are single-pole/single-throw (SPST) analog switches, and the MAX4688 is a single-pole/double-throw (SPDT) analog switch. The MAX4686 is a normally open (NO) switch, and the MAX4687 is a normally closed (NC) switch. The MAX4688 has one normally open (NO) switch and one normally closed (NC) switch.
When powered from a 3V supply these devices feature 2.5Ω (max) RON, with 0.4Ω (max) RON matching and 1Ω (max) flatness. The MAX4686/MAX4687/MAX4688 offer fast switching speeds (tON = 30ns max, tOFF = 12ns max). The MAX4688 offers break-before-make action.
The digital logic inputs are 1.8V logic compatible from a +2.7V to +3.3V supply. The MAX4686/MAX4687/MAX4688 are available in the chip-scale package (UCSP™), significantly reducing the required PC board area. The chip occupies only a 1.50mm x 1.02mm area. The 3 x 2 array of solder bumps are spaced with a 0.5mm bump pitch.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX4688
Product Name 2.5Ω, Low-Voltage, SPST/SPDT Analog Switches in UCSP Package
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 1.8 to 5.5 volts
Ron 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad Analog Switches Series - CPC7524 - Littelfuse, Inc.
Specs
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3.3 volts
Ron 50 ohms
View Details
Automotive IPD 1ch Low Side Switch - BV1LB025EFJ-C - ROHM Semiconductor GmbH
Specs
Ron 0.0250 ohms
Operating Temperature -40 to 150 C (-40 to 302 F)
Number of Pins 1
View Details
Three Pole Three Throw Antenna Routing Switch - QM11033A - Qorvo
Specs
Standards and Certifications RoHS
Switch Type 3P3T
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers