Maxim Integrated 2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown MAX869L

Description
The MAX869L P-channel load switch features an accurate user-set current limit and low on-resistance. This switch is designed to protect your power source from shorts and surges by limiting current and preventing the system supply from being pulled low. The input voltage range is 2.7V to 5.5V. The MAX869L features a 2A, 45mω switch controlled by a logic signal. Current-limit accuracy is ±21%, and can be set from 400mA to 2.4A using a single resistor. The device has a low 12µA quiescent supply current, which reduces to 2µA max in shutdown. It features thermal-shutdown protection and a logic-signal output pin (active-low FAULT) that signals when there is an overcurrent or overtemperature condition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown - MAX869L - Maxim Integrated
San Jose, CA, USA
2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown
MAX869L
2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown MAX869L
The MAX869L P-channel load switch features an accurate user-set current limit and low on-resistance. This switch is designed to protect your power source from shorts and surges by limiting current and preventing the system supply from being pulled low. The input voltage range is 2.7V to 5.5V. The MAX869L features a 2A, 45mω switch controlled by a logic signal. Current-limit accuracy is ±21%, and can be set from 400mA to 2.4A using a single resistor. The device has a low 12µA quiescent supply current, which reduces to 2µA max in shutdown. It features thermal-shutdown protection and a logic-signal output pin (active-low FAULT) that signals when there is an overcurrent or overtemperature condition.

The MAX869L P-channel load switch features an accurate user-set current limit and low on-resistance. This switch is designed to protect your power source from shorts and surges by limiting current and preventing the system supply from being pulled low. The input voltage range is 2.7V to 5.5V.
The MAX869L features a 2A, 45mΩ switch controlled by a logic signal. Current-limit accuracy is ±21%, and can be set from 400mA to 2.4A using a single resistor.
The device has a low 12µA quiescent supply current, which reduces to 2µA max in shutdown. It features thermal-shutdown protection and a logic-signal output pin (active-low FAULT) that signals when there is an overcurrent or overtemperature condition.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX869L
Product Name 2A, Current-Limited, High-Side P-Channel Switch with Thermal Shutdown
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

34V Breakdown Voltage Variable Overcurrent Detection 1ch Load Switch - BV1HAL85EFJ - ROHM Semiconductor GmbH
Specs
Supply Voltage (VS) 8 to 32 volts
Ron 0.0850 ohms
Propagation Delay 3.00E7 ns
View Details
700 - 2700 MHz 4G Routing & Diversity SP3T Switch - RF1628 - Qorvo
Specs
Switch Type SP3T
Supply Voltage (VS) 3 volts
Package Type MCM
View Details
SN74AHC4066 Quadruple Bilateral Analog Switch - SN74AHC4066PWR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
6 suppliers
Quad Analog Switches Series - CPC7524 - Littelfuse, Inc.
Specs
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3.3 volts
Ron 50 ohms
View Details