Maxim Integrated Dual SPDT Analog Switches with Over-Rail Signal Handling MAX4850H

Description
USB 2.0 Full Speed (12MB) and USB 1.1 Signal Switching Compliant Switch Signals Greater than VCC 0.1ns Differential Skew 3.5ω/7ω On-Resistance 135MHz -3dB Bandwidth +2V to +5.5V Supply Range 1.8V Logic Compatible Low Supply Current 1µA (MAX4852) 5µA (MAX4850) 10µA (MAX4850H/MAX4852H) Available in a Space-Saving (3mm x 3mm), 16-Pin TQFN Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
Dual SPDT Analog Switches with Over-Rail Signal Handling
MAX4850H
Dual SPDT Analog Switches with Over-Rail Signal Handling MAX4850H
USB 2.0 Full Speed (12MB) and USB 1.1 Signal Switching Compliant Switch Signals Greater than VCC 0.1ns Differential Skew 3.5ω/7ω On-Resistance 135MHz -3dB Bandwidth +2V to +5.5V Supply Range 1.8V Logic Compatible Low Supply Current 1µA (MAX4852) 5µA (MAX4850) 10µA (MAX4850H/MAX4852H) Available in a Space-Saving (3mm x 3mm), 16-Pin TQFN Package
  • USB 2.0 Full Speed (12MB) and USB 1.1 Signal Switching Compliant
  • Switch Signals Greater than VCC
  • 0.1ns Differential Skew
  • 3.5Ω/7Ω On-Resistance
  • 135MHz -3dB Bandwidth
  • +2V to +5.5V Supply Range
  • 1.8V Logic Compatible
  • Low Supply Current
    • 1µA (MAX4852)
    • 5µA (MAX4850)
    • 10µA (MAX4850H/MAX4852H)
  • Available in a Space-Saving (3mm x 3mm), 16-Pin TQFN Package
Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX4850H
Product Name Dual SPDT Analog Switches with Over-Rail Signal Handling
Unlock Full Specs
to access all available technical data

Similar Products

TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017PWRG4 - Texas Instruments
Specs
Configuration 2 X SP4T
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
2ch High Side Switch ICs for USB Devices and Memory Cards - BD2066FJ-LB - ROHM Semiconductor GmbH
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 0.0800 ohms
Propagation Delay 1.50E7 ns
View Details
 - IH5143MJE/883B - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers