Maxim Integrated 50mA/100mA Current-Limit Switches with NO-LOAD Flag in µDFN MAX4830

Description
The MAX4826–MAX4831 family of switches has internal current limiting to prevent host devices from being damaged due to faulty load conditions. These analog switches have a low 0.7ω on-resistance and operate from a +2.3V to +5.5V input voltage range. These devices are available with guaranteed 50mA and 100mA current limits, making them ideal for load-switching applications. In addition to the current-limit fault flag (active-low FFLG), an open-drain no-load flag indicator (active-low NOLD) notifies the system when the current through the switch is less than 10mA (MAX4826–MAX4829), or 5mA (MAX4830/MAX4831). When the switch is on and a load is connected to the port, a guaranteed blanking time of 14ms ensures that the transient voltages settle down. If, after this blanking time, the load current is greater than the current limit, the MAX4826/MAX4828/MAX4 830 enter a latchoff state where the switch is turned off, and FFLG is issued to the microprocessor. The switch can be turned on again by cycling the power or ON. The MAX4827/MAX4829/MAX4 831 have an autoretry feature where the switch turns off after the blanking time, and then continuously checks to see if the overload condition is present. The current-limit fault flag (active-low FFLG) is issued and remains low until after the fault condition is removed. The switch remains on after the overload condition disappears. The MAX4826–MAX4831 operate over the extended -40°C to +85°C temperature range, and are available in tiny space-saving, 1mm x 1.5mm, 6-pin µDFN package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA/100mA Current-Limit Switches with NO-LOAD Flag in µDFN - MAX4830 - Maxim Integrated
San Jose, CA, USA
50mA/100mA Current-Limit Switches with NO-LOAD Flag in µDFN
MAX4830
50mA/100mA Current-Limit Switches with NO-LOAD Flag in µDFN MAX4830
The MAX4826–MAX4831 family of switches has internal current limiting to prevent host devices from being damaged due to faulty load conditions. These analog switches have a low 0.7ω on-resistance and operate from a +2.3V to +5.5V input voltage range. These devices are available with guaranteed 50mA and 100mA current limits, making them ideal for load-switching applications. In addition to the current-limit fault flag (active-low FFLG), an open-drain no-load flag indicator (active-low NOLD) notifies the system when the current through the switch is less than 10mA (MAX4826–MAX4829), or 5mA (MAX4830/MAX4831). When the switch is on and a load is connected to the port, a guaranteed blanking time of 14ms ensures that the transient voltages settle down. If, after this blanking time, the load current is greater than the current limit, the MAX4826/MAX4828/MAX4 830 enter a latchoff state where the switch is turned off, and FFLG is issued to the microprocessor. The switch can be turned on again by cycling the power or ON. The MAX4827/MAX4829/MAX4 831 have an autoretry feature where the switch turns off after the blanking time, and then continuously checks to see if the overload condition is present. The current-limit fault flag (active-low FFLG) is issued and remains low until after the fault condition is removed. The switch remains on after the overload condition disappears. The MAX4826–MAX4831 operate over the extended -40°C to +85°C temperature range, and are available in tiny space-saving, 1mm x 1.5mm, 6-pin µDFN package.

The MAX4826–MAX4831 family of switches has internal current limiting to prevent host devices from being damaged due to faulty load conditions. These analog switches have a low 0.7Ω on-resistance and operate from a +2.3V to +5.5V input voltage range. These devices are available with guaranteed 50mA and 100mA current limits, making them ideal for load-switching applications. In addition to the current-limit fault flag (active-low FFLG), an open-drain no-load flag indicator (active-low NOLD) notifies the system when the current through the switch is less than 10mA (MAX4826–MAX4829), or 5mA (MAX4830/MAX4831).
When the switch is on and a load is connected to the port, a guaranteed blanking time of 14ms ensures that the transient voltages settle down. If, after this blanking time, the load current is greater than the current limit, the MAX4826/MAX4828/MAX4830 enter a latchoff state where the switch is turned off, and FFLG is issued to the microprocessor. The switch can be turned on again by cycling the power or ON.
The MAX4827/MAX4829/MAX4831 have an autoretry feature where the switch turns off after the blanking time, and then continuously checks to see if the overload condition is present. The current-limit fault flag (active-low FFLG) is issued and remains low until after the fault condition is removed. The switch remains on after the overload condition disappears.
The MAX4826–MAX4831 operate over the extended -40°C to +85°C temperature range, and are available in tiny space-saving, 1mm x 1.5mm, 6-pin µDFN package.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Analog Switches
Product Number MAX4830
Product Name 50mA/100mA Current-Limit Switches with NO-LOAD Flag in µDFN
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual T-Switches Series - CPC7512 - Littelfuse, Inc.
Specs
Normal Condition Normally Open (NO)
Supply Voltage (VS) 5 volts
Ron 29 ohms
View Details
Load Switch ICs for Portable Equipment - BD6528HFV - ROHM Semiconductor GmbH
Specs
Supply Voltage (VS) 2.7 to 4.5 volts
Ron 0.1100 ohms
Min Operating Current 0.0200 mA
View Details
TS3A5018 10-Ohm Quad SPDT Analog Switch - TS3A5018DBQR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPDT
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
8 suppliers
Overvoltage tolerant bilateral switch - 74LVCV2G66DC,125 - Nexperia B.V.
Specs
Features Bilateral
Standards and Certifications RoHS
Switch Type SPST; SPST-NO
View Details
4 suppliers