Texas Instruments MPC506 16-Channel Single-Ended Input Analog Multiplexer MPC506AP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPC506 16-Channel Single-Ended Input Analog Multiplexer - MPC506AP - Texas Instruments
Dallas, TX, United States
MPC506 16-Channel Single-Ended Input Analog Multiplexer
MPC506AP
MPC506 16-Channel Single-Ended Input Analog Multiplexer MPC506AP
16-Channel Single-Ended Input Analog Multiplexer 28-PDIP

16-Channel Single-Ended Input Analog Multiplexer 28-PDIP

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AP - 024253-MPC506AP - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AP
024253-MPC506AP
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AP 024253-MPC506AP
Manufacturer: Texas Instruments Win Source Part Number: 024253-MPC506AP Packaging: Tube/Rail Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-PDIP Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 50pF Max Leakage Current (IS off): 500pA (Typ) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024253-MPC506AP
Packaging: Tube/Rail
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-PDIP
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 50pF
Max Leakage Current (IS off): 500pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MPC506AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MPC506AP
Analog Switches, Multiplexers, Demultiplexers MPC506AP
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MPC506AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MPC506AP
Analog Switches, Multiplexers, Demultiplexers MPC506AP
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MPC506AP-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MPC506AP-ND
Analog Switches, Multiplexers, Demultiplexers MPC506AP-ND
1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

1 Circuit IC Switch 16:1 1.5kOhm 28-PDIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MPC506AP 024253-MPC506AP MPC506AP MPC506AP-ND
Product Name MPC506 16-Channel Single-Ended Input Analog Multiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC506AP Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:16 MUX 16x1
Standards and Certifications RoHS RoHS
Ron 1500 ohms 1500 ohms 1500 ohms
tON 500 ns 200 ns
tOFF 500 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

MPC509 4-Channel Differential-Input Analog Multiplexer - MPC509AUG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Standards and Certifications RoHS
Ron 1500 ohms
View Details
4 suppliers
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - SN74CBT16214DLR - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs - CD74HCT4316E - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
5 suppliers
SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer - SN74LV4052AN - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers