1 Circuit IC Switch 8:1 70Ohm 16-SO
IC MULTIPLEXER 8X1 16SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC MUX 8:1 70OHM 16SO
Quarktwin Technology Ltd. | Lingto Electronic Limited | Richardson RFPD | DigiKey | |
---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | LTC1380CS#TRPBF | LTC1380CS#TRPBF | LTC1380CS#TRPBF | LTC1380CS#TRPBF-ND |
Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Multiplexer | Analog Switches, Multiplexers, Demultiplexers |
Standards and Certifications | RoHS | |||
Ron | 70 ohms | 70 ohms | ||
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC | ||
Configuration | 8x1 |