8:1 analogue multiplexer, ADG408BN DIP16 - Interface ICs - Multiplexer Switch ICs
Delivery on production packaging - Tube. This product is non-returnable.
8:1 analogue multiplexer, ADG408BN DIP16 - Interface ICs - Multiplexer Switch ICs
8:1 analogue multiplexer, ADG408BN DIP16 - Interface ICs - Multiplexer Switch ICs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767839-ADG408BNZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 20pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 11pF, 40pF
Family Name: ADG408
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±15V
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): MAX308EPE+; MAX308CPE+; DG408CJ+;
Introduction Date: October 04, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
ANALOG MULTIPLEXERS/DEMULTI
RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 5229925P | 767839-ADG408BNZ | 505-ADG408BNZ-ND | ADG408BNZ | 49AK8348 |
Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG408BNZ | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexers/demultiplexers Rohs Compliant Analog Devices | |
Configuration | 8x1 | 8x1 | 8x1 | ||
Supply Voltage (VS) | -15 to 15 volts | 12 volts | 12 to 15 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Ron | 100 ohms | 100 ohms |