DisplayPort, PCIe, Video Switch IC 4 Channel 42-HVQFN (3.5x9)
DisplayPort, PCIe, Video Switch IC 4 Channel 42-HVQFN (3.5x9)
DisplayPort, PCIe, Video Switch IC 4 Channel 42-HVQFN (3.5x9)
DisplayPort, PCIe, Video Switch IC 4 Channel 42-HVQFN (3.5x9)
Quarktwin Technology Ltd. | DigiKey | |
---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | CBTU04082BS,518 | 568-5133-6-ND |
Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
Standards and Certifications | RoHS | |
Bandwidth | 4100 MHz | 4100 MHz |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Package Type | 42-VFQFN Exposed Pad | 42-VFQFN |