Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
DigiKey | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 296-TS3V330DRCT-ND | TS3V330DR |
Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
Configuration | 2x1 | |
Supply Voltage (VS) | 3 to 3.6 volts | |
Ron | 10 ohms | 10 ohms |
Bandwidth | 300 MHz | 300 MHz |