Product Details
The ADCMP380 is an ultralow power voltage comparator with internal reference suitable for use in general-purpose applications. The ultralow power consumption of this device makes itsuitable for power efficiency sensitive systems, such as battery-powered portable devices and energy meters.
The ADCMP380 is available with a 0.5 V and 1 V internal reference with ±2.2% and ±1.6% accuracy, respectively, over the full temperature range; this internal reference enables the device to monitor the node of interest accurately to 0.5 V. The enable input allows the user to hold the output low regardless of the state of the input.
The ADCMP380 is available in a 6-ball, 1.46 mm × 0.96 mm WLCSP and is specified over the temperature range of −40°C to +85°C.
Applications
Analog Comparators Ultra low current Compartor and Ref
Comparator with Voltage Reference Open Drain 6-WLCSP (0.96x1.46)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC COMP ULTRALOW PWR VOLT 6WLCSP
Comparator Type:Ultralow Power, Voltage; No. of Comparators:1 Comparator; Response Time:23µs; Supply Voltage Range:2V to 5.5V; Comparator Case Style:WLCSP; No. of Pins:6Pins; IC Output Type:Open Drain; Operating Temperature Min:-40°CRoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | ADCMP380-1ACBZ-RL7 | ADCMP380-1ACBZ-RL7 | ADCMP380-1ACBZ-RL7 | ADCMP3801ACBZRL | ADCMP380-1ACBZ-RL7 | 49AK8258 |
Product Name | Ultralow Power Voltage Comparator with Reference | Analog Comparators | Comparators | Comparator | Linear - Comparators | Comparator Type Analog Devices |
RoHS Compliant | RoHS | RoHS | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
Package Type | WLCSP | CSP; 6-WFBGA, WLCSP | WLCSP |