IC COMPARATOR 400MV REF TSOT23-5
Comparator General Purpose Open-Collector TSOT-23-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Comparators uP, L V Comp w/ 400mV Ref
Win Source Part Number: 1228439-LT6703HVHS5-
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Over-The-Top®
Type: General Purpose
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 17µA
Voltage - Supply, Single/Dual (±): 1.4V ~ 18V
Current - Input Bias (Max): 0.01µA @ 18V
Propagation Delay (Max): 29µs
Hysteresis: 13.5mV
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: 505-LT6703HVHS5-2#TR
Base Product Number: LT6703
Comparator Type:Low Voltage, Micropower; No. of Comparators:1 Comparator; Response Time:29µs; Supply Voltage Range:1.4V to 18V; Comparator Case Style:TSOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; Product Range:- RoHS Compliant: Yes
Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | LT6703HVHS5-2#TRMPBF | LT6703HVHS5-2#TRMPBF | LT6703HVH52TRMP | LT6703HVHS5-2#TRMPBF | 1228439-LT6703HVHS5-2#TRMPBF | 50AK6059 |
Product Name | Linear - Comparators | Comparators | Comparator | Analog Comparators | Integrated Circuits (ICs) - Linear - Comparators | Comparator Type Analog Devices |
RoHS Compliant | RoHS | RoHS | ||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Package Type | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | TSOT-23 | |||
Features | Single-Supply |