BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | BU7253SF | BU7253SF | BU7253SF |
Product Name | Input Full Swing, Open Drain Output Low Supply Current CMOS Comparator | Input Full Swing, Open Drain Output Low Supply Current CMOS Comparator | Low Supply Current CMOS Comparator |
RoHS Compliant | RoHS | RoHS | RoHS |
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
Source Current (IS) | 0.0350 milliamps | 0.0050 milliamps | 0.0350 milliamps |
VOS | 11.5 millivolts | 8.5 millivolts | 11.5 millivolts |