Analog Comparators BIPOLAR 16MA 36V INTERFACE
Manufacturer: Diodes Incorporated
Win Source Part Number: 010070-AP393SG-13
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: AP393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): BA2903YF-C; BA2903YF-MGE2; BA2903YF-CE2; LM2903YD;
Introduction Date: October 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Comparator General Purpose Open-Collector 8-SOP
Analogue Comparator, Rail to Rail, Low Power, 2, 1.3 s, 1V to 18V, SOP, 8 RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
Product Number | AP393SG-13 | 010070-AP393SG-13 | AP393SG-13 | 79R5896 |
Product Name | Analog Comparators | Linear - Linear - Comparators - AP393SG-13 | Comparators | Analogue Comparator, Rail To Rail, Low Power, 2, 1.3 S, 1V To 18V, Sop, 8 Rohs Compliant Diodes Inc. |
Supply Voltage (VS) | 2 to 36 volts | |||
VOS | 5 millivolts | 5 millivolts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |