RS Components, Ltd. 1033974

Description
DKM 3 phase 25 W AC induction motors are are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. AC Motor Type = Induction Number of Poles = 4 Shaft Diameter = 10mm Shaft Length = 29mm Length = 81mm Width = 81mm Depth = 123mm Dimensions = 81 x 81 x 123 mm Standards Met = JIS C4003 (IEC 60085) Bearing Type = Ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1033974 - RS Components, Ltd.
Corby, Northants, United Kingdom
DKM 3 phase 25 W AC induction motors are are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. AC Motor Type = Induction Number of Poles = 4 Shaft Diameter = 10mm Shaft Length = 29mm Length = 81mm Width = 81mm Depth = 123mm Dimensions = 81 x 81 x 123 mm Standards Met = JIS C4003 (IEC 60085) Bearing Type = Ball

DKM 3 phase 25 W AC induction motors are are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps.
AC Motor Type = Induction
Number of Poles = 4
Shaft Diameter = 10mm
Shaft Length = 29mm
Length = 81mm
Width = 81mm
Depth = 123mm
Dimensions = 81 x 81 x 123 mm
Standards Met = JIS C4003 (IEC 60085)
Bearing Type = Ball

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 1033974
AC Construction Induction
Unlock Full Specs
to access all available technical data

Similar Products

 - 9180760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 230 V; 208-230/240V 60Hz
View Details
 - 4784803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 230 V ac, 400 V ac; 208-230/240V 60Hz
View Details
 - 4783591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Voltage & Frequency 230 V ac, 400 V ac; 208-230/240V 60Hz
Phase Three-phase
View Details
 - 9180843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 230 V; 208-230/240V 60Hz
View Details