The Demag KB Conical Rotor Brake Motor, specifically the KBA 125 B 8/2 model, features an integrated brake system that synchronizes motor operations with brake application and release. This design eliminates the need for separate controls or additional switching elements, enhancing reliability and simplicity. The motor is capable of handling extremely high allowable starts and stops per hour, making it suitable for demanding applications. Its robust brake system dissipates heat effectively, contributing to a long service life for the brake lining. The compact design also benefits from a short overall length, as the brake disc serves as the motor fan, reducing additional temperature rise. This motor is ideal for applications requiring high braking energy and resilience to temporary overloads.
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake application are each synchronized.
Applications
The Demag KB conical-rotor brake motor features a remarkably simple, robust and reliable brake system. It is an outstanding solution wherever demanding requirements have to be met by the brake.
Benefits
| Demag Cranes & Components | |
|---|---|
| Product Category | AC Motors |
| Product Number | KBA 125 B 8/2 |
| Product Name | KB Conical Rotor Brake Motors |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature) |
| Phase | Three-phase |
| AC Motor Features | Multi-speed; Reversible |
| Output Power | 1.34 to 5.77 HP |