Century® by Regal Beloit America Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| As an Century pool and spa motor distributor, you can relax knowing that our high quality, dependable Century motors are available for almost every application you'll encounter. Century offers the... | |
| Century® is known for our high quality pool and spa motors but we have so much more to offer for water systems applications. Our offering includes a wide range of... | |
| Century® offers a variety of definite purpose motors like convection and pizza oven motors, submersible and belt drive elevator motors, high pressure washer motors, hot water circulator pump motors, Nesbitt... | |
| Century® offers an extensive line of Century® Farm-Rated® motors for farm equipment and many agricultural applications. Typical applications include fans and blowers, feed lot conveyors, liquid manure spreaders, unloaders, compressors,... | |
| Century® offers motors designed for air compressor, pump and fan and blower duty applications which require high breakdown torque and rugged mechanical construction. These motors are designed as rolled steel... | |
| Extensive line includes motors for a variety of commercial and industrial applications in both single and three phase designs. Single phase designs include both economical split phase and capacitor start... | |
| Line of integral horsepower motors includes traditional T-frame ODP & TEFC designs as well as C-face footless with a round body, C-face footed, removable base C-face, multi-speed and severe duty. | |
| The best selection and design of HVACR motors on the market. Century® cross reference manual contains over 60,000 OEM part numbers to help you find the best replacement motor for... |