All motor bodies come with a round body and a square flange
Anaheim Automation, Inc. | |
---|---|
Product Category | AC Motors |
Product Number | SYNW-110-137-220-72 |
Product Name | AC Motor |
AC Construction | Synchronous |
AC Voltage & Frequency | 120V/60Hz |
Phase | Single-phase |
AC Motor Features | Reversible |
Rotor Inertia | 0.0722 oz-in-sec² (0.5100 kg-cm²) |