Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
ARC Systems, Inc. | |
---|---|
Product Category | AC Motors |
Product Number | 40-23 |
Product Name | Hysteresis Motor |
AC Construction | Synchronous |
AC Voltage & Frequency | 120V/60Hz |
Phase | Single-phase |
Continuous Torque | 2.1 In-lbs (2.38 kg-cm) |