The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important.
Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control.
The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1.2MHZ RRO 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps ISL28108FBZ 40V LW PWR R-R OUT SNGL SUP
Manufacturer: Renesas Electronics America
Win Source Part Number: 875573-ISL28108FBZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28108
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 1 CIRCUIT 8SOIC
Renesas Electronics Corporation | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | ISL28108FBZ-T7 | ISL28108FBZ-T7 | 391-ISL28108FBZ-T7 | ISL28108FBZ-T7 | ISL28108FBZ-T7-ND | ISL28108FBZ-T7 | 875573-ISL28108FBZ-T7 | ISL28108FBZ-T7 |
Product Name | 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1.2MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28108FBZ-T7 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||
Output Current (Iout) | 0.0190 amps | |||||||
Open-Loop Gain (AVOL) | 126 dB | |||||||
Supply Voltage (VS) | 3 to 40 volts | |||||||
Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs |