Precision, Low Power Instrumentation Amplifier 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001760-INA118U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Alternative Parts (Cross-Reference): AD622ARZ; SN412014DRE4; INA128U;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation, Medical
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±15V
Rail to Rail = No
Maximum Input Offset Voltage = 125µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Maximum Input Resistance = 10GOhms
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±15V
Rail to Rail = No
Maximum Input Offset Voltage = 125µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Maximum Input Resistance = 10GOhms
Delivery on production packaging - Tube. This product is non-returnable.
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual
Package Type = SOIC
Mounting Type = Surface Mount
Pin Count = 8
Typical Dual Supply Voltage = ±15V
Maximum Input Offset Voltage = 125µV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Maximum Input Resistance = 10GOhms
Minimum CMRR = 73dB
IC, INSTR AMP, 800KHZ, 110DB, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.9V/µs; Bandwidth:800kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
Texas Instruments | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Amplifier and Comparator Chips |
Product Number | INA118U | INA118U | INA118U | INA118U | INA118U | INA118U-ND | 001760-INA118U | 2315512 | 1000773 | 28AH2594 |
Product Name | INA118 Precision, Low Power Instrumentation Amplifier | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U | Ic, Instr Amp, 800Khz, 110Db, Soic-8; No. Of Amplifiers Texas Instruments | ||
RoHS Compliant | RoHS | |||||||||
Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
CMRR | 107 dB | 73 dB | ||||||||
Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 to 36 volts | ||||||
IBIAS | 0.0050 µA | 1.00E-3 µA | 1.00E-3 µA | 1.00E-3 µA |