Micropower Instrumentation Amplifier Single and Dual Versions 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 017283-INA2126EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC INST AMP 2 CIRCUIT 16SSOP
IC INST AMP 2 CIRCUIT 16SSOP
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual, Single
Package Type = SSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V, 9 V, 12 V, 15 V, 18 V, 24 V, 28 V
Pin Count = 16
Typical Dual Supply Voltage = ±15V
Rail to Rail = No
Maximum Input Offset Voltage = 0.5mV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
The Instrumentation Amplifier ICs amplify the difference between two input signal voltages, while rejecting any signals that are common to both inputs. The DC precision and gain accuracy is maintained within a noisy environment, and also where large common-mode signals (AC power line frequency) are present.
Power Supply Type = Dual, Single
Package Type = SSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V, 9 V, 12 V, 15 V, 18 V, 24 V, 28 V
Pin Count = 16
Typical Dual Supply Voltage = ±15V
Rail to Rail = No
Maximum Input Offset Voltage = 0.5mV
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Reel. This product is non-returnable.
Instrumentation Amplifier 2 Circuit 16-SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
Instrumentation Amplifier 2 Circuit 16-SSOP
IC INST AMP 2 CIRCUIT 16SSOP
Texas Instruments | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | INA2126EA/250 | 017283-INA2126EA/250 | INA2126EA/250 | INA2126EA/250 | 6612400 | INA2126EA/250 | INA2126EATR-ND | INA2126EA/250 |
Product Name | INA2126 Micropower Instrumentation Amplifier Single and Dual Versions | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2126EA/250 | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
RoHS Compliant | RoHS | |||||||
Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
CMRR | 83 dB | |||||||
Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 3 to 28 volts | |||
IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |