Maxim Integrated MAX31855KASA+

Description
Thermocouple-to-Digi tal Converter. Integrated Cold-Junction Compensation. Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type. 0.25°C Resolution. Detects Thermocouple Shorts to GND or VCC. Detects Open Thermocouple. Interfaces with simple SPI-Compatible Serial Interface (Read-Only) to Microcontrollers Power Supply Type = Single Package Type = SOIC Mounting Type = Surface Mount Typical Single Supply Voltage = 3.3 V Pin Count = 8 Rail to Rail = No Minimum Operating Temperature = -200 °C Maximum Operating Temperature = +1350 °C Maximum Supply Current = 1500 î¼A Dimensions = 5 x 4 x 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7861017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple-to-Digi tal Converter. Integrated Cold-Junction Compensation. Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type. 0.25°C Resolution. Detects Thermocouple Shorts to GND or VCC. Detects Open Thermocouple. Interfaces with simple SPI-Compatible Serial Interface (Read-Only) to Microcontrollers Power Supply Type = Single Package Type = SOIC Mounting Type = Surface Mount Typical Single Supply Voltage = 3.3 V Pin Count = 8 Rail to Rail = No Minimum Operating Temperature = -200 °C Maximum Operating Temperature = +1350 °C Maximum Supply Current = 1500 î¼A Dimensions = 5 x 4 x 1.5mm

Thermocouple-to-Digital Converter. Integrated Cold-Junction Compensation. Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type. 0.25°C Resolution. Detects Thermocouple Shorts to GND or VCC. Detects Open Thermocouple. Interfaces with simple SPI-Compatible Serial Interface (Read-Only) to Microcontrollers
Power Supply Type = Single
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3.3 V
Pin Count = 8
Rail to Rail = No
Minimum Operating Temperature = -200 °C
Maximum Operating Temperature = +1350 °C
Maximum Supply Current = 1500 μA
Dimensions = 5 x 4 x 1.5mm

Supplier's Site
 - 7861017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple-to-Digi tal Converter. Integrated Cold-Junction Compensation. Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type. 0.25°C Resolution. Detects Thermocouple Shorts to GND or VCC. Detects Open Thermocouple. Interfaces with simple SPI-Compatible Serial Interface (Read-Only) to Microcontrollers Power Supply Type = Single Package Type = SOIC Mounting Type = Surface Mount Typical Single Supply Voltage = 3.3 V Pin Count = 8 Rail to Rail = No Minimum Operating Temperature = -200 °C Maximum Operating Temperature = +1350 °C Maximum Supply Current = 1500 î¼A Dimensions = 5 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Thermocouple-to-Digital Converter. Integrated Cold-Junction Compensation. Thermocouple Types: K-, J-, N-, T-, S-, R-, and E-Type. 0.25°C Resolution. Detects Thermocouple Shorts to GND or VCC. Detects Open Thermocouple. Interfaces with simple SPI-Compatible Serial Interface (Read-Only) to Microcontrollers
Power Supply Type = Single
Package Type = SOIC
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3.3 V
Pin Count = 8
Rail to Rail = No
Minimum Operating Temperature = -200 °C
Maximum Operating Temperature = +1350 °C
Maximum Supply Current = 1500 μA
Dimensions = 5 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Instrumentation Amplifier Chips
Product Number 7861017
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
7 suppliers
 - 54126W/B - Rochester Electronics
Specs
Package Type CFP14
View Details
2 suppliers
 - 1333373P - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 0.7000 MHz
Slew Rate 0.3000 V/µs
Bandwidth 0.0200 MHz
View Details
Instrumentation Amplifiers - TT1510 - TT Semiconductor, Inc.
Specs
Bandwidth 7 MHz
Source Current (IS) 6 milliamps
Input Voltage Noise (Vn) 34 nV/rt.Hz
View Details