Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 -55 to 125
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
LM118-N Operational Amplifier
LM118-N Operational Amplifier
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer: Texas Instruments
Win Source Part Number: 1052687-LM118H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 120nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LM118H | 296-41157-ND | LM118H | LM118H | LM118H | LM118H | LM118H | LM118H | 1052687-LM118H |
Product Name | LM118-N Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM118H | |
Supply Voltage (VS) | 10 to 40 volts | 40 volts | 10 to 40 volts | 10 to 40 volts | |||||
VOS | 4 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
GBW | 15 MHz | 15 MHz | 15 MHz | 15 MHz | |||||
Slew Rate | 70 V/µs | 70 V/µs | 7.00E-5 V/µs | 70 V/µs | 70 V/µs | 70 V/µs | |||
Input Voltage Noise (Vn) | 10 nV/rt.Hz |