Texas Instruments OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5G4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2131 General Purpose FET-Input Operational Amplifiers - OPA2131UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2131 General Purpose FET-Input Operational Amplifiers
OPA2131UA/2K5G4
OPA2131 General Purpose FET-Input Operational Amplifiers OPA2131UA/2K5G4
General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

General Purpose FET-Input Operational Amplifiers 8-SOIC -55 to 125

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5G4-ND
Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5G4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2131UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2131UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2131UA/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5G4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2131UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2131UA/2K5G4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2131UA/2K5G4
Operational Amplifiers - Op Amps OPA2131UA/2K5G4
Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier

Operational Amplifiers - Op Amps Gen Purp FET-Input Oper Amplifier

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 - 1084600-OPA2131UA/2K5G4 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4
1084600-OPA2131UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4 1084600-OPA2131UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1084600-OPA2131UA/2K 5G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 1.5mA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084600-OPA2131UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2131UA/2K5G4 OPA2131UA/2K5G4-ND OPA2131UA/2K5G4 OPA2131UA/2K5G4 OPA2131UA/2K5G4 OPA2131UA/2K5G4 1084600-OPA2131UA/2K5G4
Product Name OPA2131 General Purpose FET-Input Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2131UA/2K5G4
Standards RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 9 volts 9 to 36 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

PGA202 Digitally Controlled Programmable-Gain Instrumentation Amp - PGA202KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
Slew Rate 15 V/µs
View Details
6 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
LM101A-N Operational Amplifier - LM101AH/NOPB - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 10 to 44 volts
VOS 2 millivolts
View Details
11 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
5 suppliers