Dual Audio Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit - 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
OP AMP, 2 FUNC, BIPOLAR, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 092936-LM833MX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: LM833
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): LM833N; LM833N/NOPB; LM833MMX; LM833MM;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Texas Instruments | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LM833MX | LM833MX | LM833MX | LM833MX | LM833MXTR-ND | LM833MX | LM833MX | LM833MX | 092936-LM833MX |
Product Name | LM833-N Dual Audio Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833MX |
Supply Voltage (VS) | 10 to 36 volts | 30 volts | ? to 15 volts | 5 to 15 volts | |||||
VOS | 5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||
Quiescent Current (IQ) | 8000 microamps | ||||||||
CMRR | 80 dB | ||||||||
GBW | 15 MHz | 15 MHz | 15 MHz | 15 MHz | 15 MHz |