Product Details
The ADA4895-1 is a single, high speed voltage feedback amplifier that is gain ≥ 10 stable with low input noise, rail-to-rail output, and quiescent current of 3 mA per amplifier. With a 1/f noise of 2 nV/√Hz at 10 Hz and a spurious-free dynamic range of −72 dBc at 2 MHz, the ADA4895-1 is an ideal solution in a variety of applications, including ultrasound, low noise preamplifiers, and drivers of high performance ADCs. The Analog Devices, Inc., proprietary next generation SiGe bipolar process and innovative architecture enable this high performance amplifier.
The ADA4895-1 has a large signal bandwidth of 146 MHz at a gain of +10 with a slew rate of 943 V/μs, and settles to 0.1% in 22 ns. The wide supply voltage range (3 V to 10 V) of the ADA4895-2 makes this amplifier an ideal candidate for systems that require high dynamic range, high gain, precision, and high speed.
The ADA4895-1 is available in a 8-Lead SOIC package and 6-Lead SOT package and operates over the extended industrial temperature range of −40°C to +125°C.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Speed Operational Amplifiers Low Power 1 nV/Hz Stable RRO
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 142087-ADA4895-1ARZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 236MHz
Amplifier Type: General Purpose
Slew Rate: 943 V/μs
Current - Input Bias: 11μA
Voltage - Input Offset: 53μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 10 V, ±1.5 V to 5 V
Operating Supply Current: 3mA
Channel Output Current: 116mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 - 10 V
Typical Gain Bandwidth Product = 236MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.5 - ±5V
Delivery on production packaging - Tube. This product is non-returnable.
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 - 10 V
Typical Gain Bandwidth Product = 236MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.5 - ±5V
Analog Devices, ADA4895-1ARZ - Amplifiers & Comparators - Operational Amplifiers
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
No. of Amplifiers:1 Amplifier; Bandwidth:1.5GHz; Slew Rate:943V/µs; Supply Voltage Range:3V to 10V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4895-1ARZ | ADA4895-1ARZ | ADA4895-1ARZ | ADA4895-1ARZ | ADA4895-1ARZ | 142087-ADA4895-1ARZ | ADA4895-1ARZ | 8071653P | 505-ADA4895-1ARZ-ND | 53AK9086 |
Product Name | Low Power, 1 nV/√Hz, G ≥ 10 Stable, Rail-to-Rail Output Amplifier | Amplifier - Op Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4895-1ARZ | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 3 to 10 volts | 3 to 10 volts | 3 volts | 3 to 10 volts | ||||||
VOS | 0.3500 millivolts | 0.0530 millivolts | 0.0530 millivolts | |||||||
Quiescent Current (IQ) | 3000 microamps | |||||||||
GBW | 1500 MHz | 236 MHz |