Manufacturer: Maxim Integrated
Win Source Part Number: 021673-MAX4245AXT+T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 375μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
The Low-Power and Space-Saving operational amplifiers are ideal for portable applications, space is everything.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SC-70
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 2.5 - 5.5 V
Typical Gain Bandwidth Product = 1MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.25 - ±2.75V
Delivery on production packaging - Reel. This product is non-returnable.
The Low-Power and Space-Saving operational amplifiers are ideal for portable applications, space is everything.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SC-70
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 2.5 - 5.5 V
Typical Gain Bandwidth Product = 1MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.25 - ±2.75V
The Low-Power and Space-Saving operational amplifiers are ideal for portable applications, space is everything.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SC-70
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 2.5 - 5.5 V
Typical Gain Bandwidth Product = 1MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.25 - ±2.75V
Operational Amplifiers - Op Amps Rail-Rail I/O w/Disable
Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 021673-MAX4245AXT+T | 7512648P | MAX4245AXT+T |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4245AXT+T | Operational Amplifiers - Op Amps | |
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |
Source Current (IS) | 0.3750 milliamps | ||
VOS | 0.4000 millivolts | ||
IBIAS | 0.0100 µA | ||
GBW | 1 MHz | 1 MHz |