Product Details
The LT6210/LT6211 are single/dual current feedback amplifiers with externally programmable supply current and bandwidth ranging from 10MHz at 300µA per amplifier to 200MHz at 6mA per amplifier. They feature a low distortion rail-to-rail output stage, 700V/µs slew rate and a minimum output current drive of 75mA.
The LT6210/LT6211 operate on supplies as low as a single 3V and up to either 12V or ±6V. The ISET pin allows for the optimization of quiescent current for specific bandwidth, distortion or slew rate requirements. Regardless of supply voltage, the supply current is programmable from just 300µA to 6mA per amplifier with an external resistor or current source.
The LT6210 is available in the low profile (1mm) 6-lead SOT-23 package. The LT6211 is available in the 10-lead MSOP and the 3mm x 3mm x 0.8mm DFN packages.
Applications
Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = TSOT-23
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 5 V, 9 V
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 700V/µs
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = TSOT-23
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 6
Typical Single Supply Voltage = 5 V, 9 V
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 700V/µs
Delivery on production packaging - Reel. This product is non-returnable.
LT6210 prog sup current SOT23 op amp - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP CFA 200MHZ RRO TSOT23-6
Current Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
IC OPAMP CFA 1 CIRCUIT TSOT23-6
IC OPAMP CFA 1 CIRCUIT TSOT23-6
High Speed Operational Amplifiers 1x Progmable S C, R-R Out, C F Amps
IC OPAMP CFA 1 CIRCUIT TSOT23-6
Analog Devices, Inc. | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT6210CS6#TRMPBF | LT6210CS6#TRMPBFTR-ND | 5061151 | 84-LT6210CS6#TRMPBF | LT6210CS6#TRMPBF | LT6210CS6#TRMPBF | LT6210CS6#TRMPBF | LT6210CS6#TRMPBF | LT6210CS6#TRMPBF |
Product Name | Single Programmable Supply Current, R-R Output, Current Feedback Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 200MHZ RRO TSOT23-6 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 3 to 13.2 volts | 5 to 9 volts | 3 to 12 volts | 12 volts | |||||
Quiescent Current (IQ) | 5800 microamps | ||||||||
GBW | 200 MHz | ||||||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |