Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input
LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP Amp Dual GP RRO 5.5V MSOP8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Reel. This product is non-returnable.
OP Amp Dual GP RRO 5.5V MSOP8 - Amplifiers & Comparators - Operational Amplifiers
OP Amp Dual GP RRO 5.5V MSOP8 - Amplifiers & Comparators - Operational Amplifiers
Manufacturer: Texas Instruments
Win Source Part Number: 1201760-LMP2232AMME/
Series: LMP, PowerWise
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.02pA
Voltage - Input Offset: 10μV
Family Name: LMP2232
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.058 V/μs
GBP - Gain Bandwidth Product: 130kHz
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Introduction Date: January 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8VSSOP
Precision Amplifiers Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input 8-VSSOP -40 to 125
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC, OP AMP, PRECISION, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:130kHz; Slew Rate:0.058V/µs; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Texas Instruments | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LMP2232AMME/NOPB | LMP2232AMME/NOPB | LMP2232AMME/NOPB | LMP2232AMME/NOPB | LMP2232AMME/NOPB | 7616299P | 1201760-LMP2232AMME/NOPB | LMP2232AMME/NOPB | LMP2232AMME/NOPB | 296-47685-6-ND | 33AH3991 |
Product Name | LMP2232 Dual, Micropower, 1.6V, Precision , Operational Amplifier with CMOS Input | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2232AMME/NOPB | Integrated Circuits | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Precision, Powerwise; No. Of Amplifiers Texas Instruments | ||
Standards | RoHS | RoHS | RoHS | RoHS | |||||||
Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | ||||||
VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||
Quiescent Current (IQ) | 13.5 microamps | ||||||||||
CMRR | 97 dB |