Product Details
The AD8027/AD8028 are high speed amplifiers with rail-to-rail input and output that operate on low supply voltages and are optimized for high performance and a wide dynamic signal range. The AD8027/AD8028 have low noise (4.3 nV/√Hz, 1.6 pA/√Hz) and low distortion (120 dBc at 1 MHz). In applications that use a fraction of or use the entire input dynamic range and require low distortion, the AD8027/AD8028 are ideal choices.
Many rail-to-rail input amplifiers have an input stage that switches from one differential pair to another as the input signal crosses a threshold voltage, which causes distortion. The AD8027/AD8028 have a unique feature that allows the user to select the input crossover threshold voltage through the DISABLE /SELECT pin ( DISABLE /SELECT x in the 10-lead MSOP, hereafter referred to as DISABLE /SELECT throughout this data sheet). This feature controls the voltage at which the complementary transistor input pairs switch. The AD8027/AD8028 also have intrinsically low crossover distortion.
With their wide supply voltage range (2.7 V to 12 V) and wide bandwidth (190 MHz), the AD8027/AD8028 amplifiers are designed to work in a variety of applications where speed and performance are needed on low supply voltages. The high performance of the AD8027/AD8028 is achieved with a quiescent current of only 6.5 mA (typical) per amplifier. The AD8027/AD8028 have a shutdown mode that is controlled via the DISABLE /SELECT pin.
The AD8027/AD8028 are available in 8-lead SOIC, 6-lead SOT-23, and 10-lead MSOP packages. The AD8028WARMZ-R7 is an automotive grade version, qualified for automotive applications. See the Automotive Products section for more details. The AD8027/AD8028 family is designed to work over the extended temperature range of −40°C to +125°C.
Applications
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138131-AD8027ARZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 4μA
Voltage - Input Offset: 200μV
Family Name: AD8027
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 120mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): LMH6647MA; LMH6647MA/NOPB; LMH6639MAX;
Introduction Date: November 18, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Amplifier,Op-Amp,V feedback,AD8027ARZ - Amplifiers & Comparators - Operational Amplifiers
Amplifier,Op-Amp,V feedback,AD8027ARZ - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Amplifier,Op-Amp,V feedback,AD8027ARZ - Amplifiers & Comparators - Operational Amplifiers
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP VFB 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Low Distortion Hi Spd RRIO
No. of Amplifiers:1 Amplifier; Bandwidth:190MHz; Slew Rate:100V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8027ARZ | AD8027ARZ | 1138131-AD8027ARZ | AD8027ARZ | AD8027ARZ | AD8027ARZ | 108426 | 1457494 | 505-AD8027ARZ-ND | AD8027ARZ | AD8027ARZ | 60AK7195 |
Product Name | Low Distortion, High Speed Rail-to-Rail Input/Output Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8027ARZ | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | High Speed Operational Amplifiers | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | ||||||||||
Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | 3 to 9 volts | 3 to 9 volts | 2.7 to 12 volts | |||||||
VOS | 0.9000 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||||
Quiescent Current (IQ) | 6500 microamps | |||||||||||
GBW | 190 MHz |