OP Amp Single GP R-R O/P 6V - Amplifiers & Comparators - Operational Amplifiers
OP Amp Single GP R-R O/P 6V - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Reel. This product is non-returnable.
Operational Amplifiers - Op Amps Single 2.7V
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 849984-MCP601RT-E/OT
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: MCP601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP601RT-E/OT-NDR, MCP601RT-E/OT-ND, MCP601RT-E/OTCT, MCP601RT-E/OTDKR, MCP601RTEOT, MCP601RT-E/OTTR
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, Single, 2.8 MHz, 1, 2.3 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, 1 MHz, 2.3 V/uS, 2.8 mV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 7240618 | MCP601RT-E/OT | MCP601RT-E/OT | MCP601RT-E/OT | 849984-MCP601RT-E/OT | MCP601RT-E/OT | MCP601RT-E/OT | MCP601RT-E/OTCT-ND | 91R1256 | 84R5184 |
Product Name | Operational Amplifiers - Op Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP601RT-E/OT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Single, 2.8 Mhz, 1, 2.3 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Microchip | Op Amp, 1 Mhz, 2.3 V/us, 2.8 Mv, 5-Sot-23; No. Of Amplifiers Microchip | |
Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 2.7 volts | 2.7 to 6 volts | ||||||
GBW | 2.8 MHz | 2.8 MHz | 2.8 MHz | |||||||
Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | 2.3 V/µs | ||||
Package Type | SOT-23 | SOT; SOT23; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | |||||
Number of Pins | 5 | 5 |