IC OPAMP JFET 2 CIRCUIT 8SOIC
3mV 4MHz 20pA SOIC-8 FET InputAmplifiers ROHS
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT 8SOIC
The TL06x, TL07x, and TL08x are operational amplifiers with high input impedance JFET input stage. They feature high slew rates, low input bias and offset currents, and low offset voltage temperature coefficient.
Low-Power consumption: 200 μA (TL06x, per amplifier). Wide common-mode and differential voltage ranges. Low Noise, typical 15 nV/âHz (TL07x). Low harmonic distortion: 0.01% (TL07x). Output short circuit protection. Internal frequency compensation. Latch up free operation. High Slew rate: 16 V/μs (TL07x, TL08x), 3.5 V/μs (TL06x)
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 4MHz
Typical Dual Supply Voltage = ±18V
Typical Slew Rate = 16V/µs
Maximum Operating Frequency = 100 kHz
Delivery on production packaging - Reel. This product is non-returnable.
The TL06x, TL07x, and TL08x are operational amplifiers with high input impedance JFET input stage. They feature high slew rates, low input bias and offset currents, and low offset voltage temperature coefficient.
Low-Power consumption: 200 μA (TL06x, per amplifier). Wide common-mode and differential voltage ranges. Low Noise, typical 15 nV/âHz (TL07x). Low harmonic distortion: 0.01% (TL07x). Output short circuit protection. Internal frequency compensation. Latch up free operation. High Slew rate: 16 V/μs (TL07x, TL08x), 3.5 V/μs (TL06x)
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 4MHz
Typical Dual Supply Voltage = ±18V
Typical Slew Rate = 16V/µs
Maximum Operating Frequency = 100 kHz
Manufacturer: STMicroelectronics
Win Source Part Number: 032259-TL072IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL062CDR; TL082IDT; TL072ID;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Low Noise JFET
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
OPAMP, 4MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, Dual, 4 MHz, 2, 16 V/ s, 6V to 36V, SOIC, 8 RoHS Compliant: Yes
Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | TL072IDT | TL072IDT | TL072IDT | TL072IDT | 7956925P | 032259-TL072IDT | TL072IDT | TL072IDT | 497-2202-1-ND | 33R1369 | 45Y8663 |
Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072IDT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifier, Dual, 4 Mhz, 2, 16 V/ S, 6V To 36V, Soic, 8 Rohs Compliant Stmicroelectronics | |
Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||||
Standards and Certifications | RoHS | RoHS | |||||||||
Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC; SOIC | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||||
Supply Voltage (VS) | 6 to 36 volts | 6 volts | 6 to 36 volts | ||||||||
VOS | 3 millivolts | 3 millivolts | 3 millivolts |