Product Details
The LT1638 is a low power dual rail-to-rail input and output operational amplifier available in the standard 8-pin PDIP and SO packages as well as the 8-lead MSOP package. The LT1639 is a low power quad rail-to-rail input and output operational amplifier offered in the standard 14-pin PDIP and surface mount packages. For space limited applications the LT1638 is available in a 3mm × 3mm × 0.8mm dual fine pitch leadless package (DFN).
The LT1638/LT1639 op amps operate on all single and split supplies with a total voltage of 2.5V to 44V drawing only 170μA of quiescent current per amplifier. These amplifiers are reverse battery protected and draw no current for reverse supply up to 18V.
The input range of the LT1638/LT1639 includes both supplies, and a unique feature of this device is its capability to operate over the top with either or both of its inputs above V+. The inputs handle 44V, both differential and common mode, independent of supply voltage. The input stage incorporates phase reversal protection to prevent false outputs from occurring when the inputs are below the negative supply. Protective resistors are included in the input leads so that current does not become excessive when the inputs are forced below the negative supply. The LT1638/LT1639 can drive loads up to 25mA and still maintain rail-to-rail capability. The op amps are unity-gain stable and drive all capacitive loads up to 1000pF when optional output compensation is used.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
High-performance General Purpose operational amplifiers from Linear Technology. Many of these op amps feature rail-to-rail input and output capabilities allowing enhanced performance in low voltage applications. The devices include single, dual and quad package options and both through-hole and SMT mounting types are available. Typical applications include signal processing, active filters, multiplex amplifiers, sensor conditioning, 4 to 25mA current transmitters, buffer amplifiers, ADC drivers and instrumentation.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 28 V
Typical Gain Bandwidth Product = 1.075MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±3 V, ±5 V, ±9 V
High-performance General Purpose operational amplifiers from Linear Technology. Many of these op amps feature rail-to-rail input and output capabilities allowing enhanced performance in low voltage applications. The devices include single, dual and quad package options and both through-hole and SMT mounting types are available. Typical applications include signal processing, active filters, multiplex amplifiers, sensor conditioning, 4 to 25mA current transmitters, buffer amplifiers, ADC drivers and instrumentation.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 28 V
Typical Gain Bandwidth Product = 1.075MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±3 V, ±5 V, ±9 V
Delivery on production packaging - Tube. This product is non-returnable.
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 28 V
Typical Gain Bandwidth Product = 1.075MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±15 V, ±18 V, ±3 V, ±5 V, ±9 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
Precision Amplifiers Dual uP 1MHz R-to-R Op Amp
IC OPAMP GP 2 CIRCUIT 8SO
No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:-400mV to 44V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1638CS8#PBF | LT1638CS8#PBF | 505-LT1638CS8#PBF-ND | 5060344 | LT1638CS8#PBF | LT1638CS8#PBF | LT1638CS8#PBF | LT1638CS8#PBF | 51AK8189 |
Product Name | 1.2MHz, 0.4V/μs Over-The-Top Micropower Rail-to-Rail Input and Output Op Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.5 to 44 volts | 3 to 28 volts | 2.5 volts | ||||||
GBW | 1.2 MHz | 1.07 MHz | 1.2 MHz | ||||||
Quiescent Current (IQ) | 170 microamps | ||||||||
IBIAS | 0.0500 µA | 0.0200 µA |