Product Details
The LT6003/LT6004/LT6005
The ultralow supply current and low operating voltage are combined with excellent amplifier specifications; input offset voltage of 500µV maximum with a typical drift of only 2µV/°C, input bias current of 90pA maximum, open loop gain of 100,000 and the ability to drive 500pF capacitive loads, making the LT6003/LT6004/LT6005
The single LT6003 is available in the 5-pin TSOT-23 and tiny 2mm × 2mm DFN packages. The dual LT6004 is available in the 8-pin MSOP and 3mm × 3mm DFN packages. The quad LT6005 is available in the 16-pin TSSOP and 5mm × 3mm DFN packages. These devices are specified over the commercial, industrial and automotive temperature ranges.
Applications
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 1.6 - 16 V
Typical Gain Bandwidth Product = 2kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±8V
Delivery on production packaging - Tube. This product is non-returnable.
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 1.6 - 16 V
Typical Gain Bandwidth Product = 2kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±8V
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 1.6 - 16 V
Typical Gain Bandwidth Product = 2kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±8V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Precision Amplifiers 2x 1.6V, 1 A Prec R2R In & Out Op Amp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
No. of Amplifiers:2 Amplifier; Bandwidth:3kHz; Slew Rate:1.3V/ms; Supply Voltage Range:1.6V to 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT6004IMS8#PBF | 7869708P | LT6004IMS8#PBF | LT6004IMS8#PBF | LT6004IMS8#PBF | LT6004IMS8#PBF | 505-LT6004IMS8#PBF-ND | LT6004IMS8#PBF | 51AK8958 |
Product Name | Dual 1.6V, 1µA Precision Rail-to-Rail Input and Output Op Amp | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 1.6 to 16 volts | 1.6 to 16 volts | 16 volts | ||||||
GBW | 0.0020 MHz | 0.0020 MHz | 0.0030 MHz | ||||||
Quiescent Current (IQ) | 0.8500 microamps | ||||||||
VOS | 0.5000 millivolts | 0.1000 millivolts |