Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers 8-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082889-LMH6643MA/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 130MHz
Amplifier Type: Voltage Feedback
Slew Rate: 135 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12.8 V, ±1.35 V to 6.4 V
Operating Supply Current: 2.7mA
Channel Output Current: 75mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Dual fast op amp,LMH6643MA SO8 - Amplifiers & Comparators - Operational Amplifiers
Dual fast op amp,LMH6643MA SO8 - Amplifiers & Comparators - Operational Amplifiers
Dual fast op amp,LMH6643MA SO8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Operational Amplifiers - Op Amps Dual Rr0 +3V High Speed Amp
IC OPAMP VFB 2 CIRCUIT 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LMH6643MA/NOPB | LMH6643MA/NOPB-ND | 082889-LMH6643MA/NOPB | LMH6643MA/NOPB | 5344361 | 1005957 | LMH6643MA/NOPB | LMH6643MA/NOPB | LMH6643MA/NOPB | LMH6643MA/NOPB |
Product Name | LMH6643 Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6643MA/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | ||
Standards and Certifications | RoHS | |||||||||
Package Type | SOIC,VSSOP | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | -40degC ~ 85degC | SOIC; SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
Features | Rail-Rail-Out | |||||||||
Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |||||
Slew Rate | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | 125 V/µs | 125 V/µs | 135 V/µs | 135 V/µs |