General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115 family integrate two or four independent Op-Amps on a single chip Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for other many applications by wide operating supply voltage range. BA4558R / BA4560R / BA4564R / BA4580R / BA4584R / BA8522R / BA2115 are high-reliability products with extended operating temperature range and high ESD tolerance.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151092-BA4580RFVM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | BA4580RFVM | BA4580RFVM | 1151092-BA4580RFVM |
Product Name | Low Noise Dual Supply Voltage Operational Amplifier | Low Noise Dual Supply Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4580RFVM |
Standards | RoHS | RoHS | |
Closed-Loop Gain (AVCL) | 110 V/V | 100 V/V | |
Supply Voltage (VS) | 4 to 32 volts | 4 to 15 volts | |
Source Current (IS) | 6 milliamps | 3 milliamps | |
VOS | 3 millivolts | 6 millivolts |