General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/μs) and high Maximum frequency (4MHz).
General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage range of +3[V] ~ +36[V](single power supply). Especially, characteristics are high slew rate (10V/µs) and high Maximum frequency (4MHz).
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers |
Product Number | BA3472YFVM-C | BA3472YFVM-C |
Product Name | High Speed Ground Sense Operational Amplifier | High Speed Ground Sense Operational Amplifier |
Standards | RoHS | RoHS |
Closed-Loop Gain (AVCL) | 100 V/V | 100 V/V |
Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts |
Source Current (IS) | 4 milliamps | 4 milliamps |
VOS | 10 millivolts | 10 millivolts |