Maxim Integrated Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps MAX4474

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps - MAX4474 - Maxim Integrated
San Jose, CA, USA
Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps
MAX4474
Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps MAX4474
The MAX4464/MAX4470/MAX4 471/MAX4472/MAX4474 family of micropower op amps operate from a single +1.8V to +5.5V supply and draw only 750nA of supply current. The MAX4470 family feature ground-sensing inputs and rail-to-rail output. The ultra-low supply current, low-operating voltage, and rail-to-rail output capabilities make these operational amplifiers ideal for use in single lithium ion (Li+), or two-cell NiCd or alkaline battery systems. The rail-to-rail output stage of the MAX4464/MAX4470/MAX4 471/MAX4472/MAX4474 amplifiers is capable of driving the output voltage to within 4mV of the rail with a 100kω load, and can sink and source 11mA with a +5V supply. These amplifiers are available in both fully compensated and decompensated versions. The single MAX4470, dual MAX4471, and the quad MAX4472 are unity-gain stable. The single MAX4464 and the dual MAX4474 are stable for closed-loop gain configurations of ≥ +5V/V. These amplifiers are available in space-saving WLP, SC70, SOT23, µMAX®, and TSSOP packages.

The MAX4464/MAX4470/MAX4471/MAX4472/MAX4474 family of micropower op amps operate from a single +1.8V to +5.5V supply and draw only 750nA of supply current. The MAX4470 family feature ground-sensing inputs and rail-to-rail output. The ultra-low supply current, low-operating voltage, and rail-to-rail output capabilities make these operational amplifiers ideal for use in single lithium ion (Li+), or two-cell NiCd or alkaline battery systems.
The rail-to-rail output stage of the MAX4464/MAX4470/MAX4471/MAX4472/MAX4474 amplifiers is capable of driving the output voltage to within 4mV of the rail with a 100kΩ load, and can sink and source 11mA with a +5V supply. These amplifiers are available in both fully compensated and decompensated versions. The single MAX4470, dual MAX4471, and the quad MAX4472 are unity-gain stable. The single MAX4464 and the dual MAX4474 are stable for closed-loop gain configurations of ≥ +5V/V. These amplifiers are available in space-saving WLP, SC70, SOT23, µMAX®, and TSSOP packages.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Operational Amplifiers
Product Number MAX4474
Product Name Single/Dual/Quad, +1.8V/750nA, SC70, Rail-to-Rail Op Amps
Features Rail-Rail-Out
Standards RoHS
Supply Voltage (VS) 1.8 to 5.5 volts
VOS ? to 7 millivolts
IBIAS 0.0015 µA
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Ground Sense Operational Amplifier - BU7462NUX - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 95 V/V
Supply Voltage (VS) 1.7 to 5.5 volts
View Details
2 suppliers
 - 1220368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2 to 36 volts
Logic Output Open Collector
Package Type SOT-25
View Details
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details