Maxim Integrated GPS/GNSS Low-Noise Amplifiers MAX2687

Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Low-Noise Amplifiers - MAX2687 - Maxim Integrated
San Jose, CA, USA
GPS/GNSS Low-Noise Amplifiers
MAX2687
GPS/GNSS Low-Noise Amplifiers MAX2687
The MAX2687/MAX2689/MAX2 694 low-noise amplifiers (LNAs) are designed for GPS L1, Galileo, and GLONASS applications. Designed in Maxim's advanced SiGe process, the devices achieve high gain and low noise figure while maximizing the input-referred 1dB compression point and the 3rd-order intercept point. The MAX2687/MAX2689/MAX2 694 provide high gains of 12dB, 15dB, and 18dB, respectively. Each is optimized for high linearity. The devices operate from a +1.6V to +3.6V single supply. The optional shutdown feature in the devices reduces the supply current to less than 10µA. The devices are available in a very small, lead-free, RoHS-compliant, 0.86mm x 0.86mm x 0.65mm wafer-level package (WLP).

The MAX2687/MAX2689/MAX2694 low-noise amplifiers (LNAs) are designed for GPS L1, Galileo, and GLONASS applications. Designed in Maxim's advanced SiGe process, the devices achieve high gain and low noise figure while maximizing the input-referred 1dB compression point and the 3rd-order intercept point. The MAX2687/MAX2689/MAX2694 provide high gains of 12dB, 15dB, and 18dB, respectively. Each is optimized for high linearity.

The devices operate from a +1.6V to +3.6V single supply. The optional shutdown feature in the devices reduces the supply current to less than 10µA. The devices are available in a very small, lead-free, RoHS-compliant, 0.86mm x 0.86mm x 0.65mm wafer-level package (WLP).

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Operational Amplifiers
Product Number MAX2687
Product Name GPS/GNSS Low-Noise Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673802VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Low Noise Ground Sense Operational Amplifier - BA4584YFV-M - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 110 V/V
Supply Voltage (VS) 4 to 32 volts
View Details
2 suppliers
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
Life Cycle Stage Rochester-Active
View Details