Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Win Source Part Number: 1357483-MCP6V96UT-E/
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP6V96
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.1mA
Current - Output / Channel: 40 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 9.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, 10MHZ, -40 TO 125DEG C, SOT-23-5 ROHS COMPLIANT: YES
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 150-MCP6V96UT-E/OTDKR-ND | MCP6V96UT-E/OT | 1357483-MCP6V96UT-E/OT | MCP6V96UT-E/OT | MCP6V96UT-E/OT | 45AJ5876 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 10Mhz, -40 To 125Deg C, Sot-23-5 Rohs Compliant Microchip |
Features | Rail-Rail-Out | |||||
Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
Slew Rate | 9.5 V/µs | 9.50E-6 V/µs | 9.5 V/µs | 9.5 V/µs | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Package Type | SOT; SC-74A, SOT-753 | Surface Mount | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |