Texas Instruments THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CD

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier - THS4121CD - Texas Instruments
Dallas, TX, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier
THS4121CD
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier THS4121CD
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier 8-SOIC 0 to 70

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
296-10041-5-ND
Instrumentation, OP Amps, Buffer Amps 296-10041-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4121CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4121CD
Instrumentation, OP Amps, Buffer Amps THS4121CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Supplier's Site
Integrated Circuits - THS4121CD - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
THS4121CD
Integrated Circuits THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4121CD
Differential Amplifiers THS4121CD
Differential Amplifiers 100MHz

Differential Amplifiers 100MHz

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD - 1107015-THS4121CD - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD
1107015-THS4121CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD 1107015-THS4121CD
Manufacturer: Texas Instruments Win Source Part Number: 1107015-THS4121CD Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100MHz Amplifier Type: Differential Slew Rate: 55 V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V Operating Supply Current: 11mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1107015-THS4121CD
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100MHz
Amplifier Type: Differential
Slew Rate: 55 V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.5 V, ±1.5 V to 1.75 V
Operating Supply Current: 11mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4121CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4121CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4121CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4121CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
 - THS4121CD - Rochester Electronics
Newburyport, MA, United States
THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier

THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. LIXINC Electronics Co., Limited VAST STOCK CO., LIMITED Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Rochester Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4121CD 296-10041-5-ND THS4121CD THS4121CD THS4121CD 1107015-THS4121CD THS4121CD THS4121CD THS4121CD
Product Name THS4121 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits Differential Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4121CD Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC SOIC; SOIC8
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps 11 milliamps
Slew Rate 55 V/µs 55 V/µs 55 V/µs 55 V/µs 5.50E-5 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RC4560 Dual Audio Operational Amplifier - RC4560IPE4 - Texas Instruments
Specs
Standards RoHS
View Details
2 suppliers
TAS5707A 20-W Stereo Digital Audio Power Amplifier with EQ and DRC - TAS5707APHPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 3.6 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
7 suppliers
INA141 Precision, Low Power, G = 10, 100 Instrumentation Amplifier - INA141U/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 10 to 100 V/V
CMRR 117 dB
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers