IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 250MHZ RRO 14TSSOP
This range of high speed voltage feedback amplifiers from Exar are high performance devices. Designed for use with 3 V or 5 V power supplies, they are also suitable for use in battery-powered communication systems. This is down to their low power, high output current and rail-to-rail performance. The CLC1007 (single), CLC2007 (dual) and CLC4007 (quad) RRO amplifiers offer a small signal bandwidth or 260 mHz and a 220V/μs slew rate. High volume consumer and industrial applications are perfect for the CLC1007/CLC2007/CLC4
Features of the CLC1007/CLC2007/CLC4
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 3 - 5 V
Typical Gain Bandwidth Product = 90MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 225V/µs
Delivery on production packaging - Reel. This product is non-returnable.
This range of high speed voltage feedback amplifiers from Exar are high performance devices. Designed for use with 3 V or 5 V power supplies, they are also suitable for use in battery-powered communication systems. This is down to their low power, high output current and rail-to-rail performance. The CLC1007 (single), CLC2007 (dual) and CLC4007 (quad) RRO amplifiers offer a small signal bandwidth or 260 mHz and a 220V/μs slew rate. High volume consumer and industrial applications are perfect for the CLC1007/CLC2007/CLC4
Features of the CLC1007/CLC2007/CLC4
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 3 - 5 V
Typical Gain Bandwidth Product = 90MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±5V
Typical Slew Rate = 225V/µs
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lingto Electronic Limited | Utmel Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Nova Technology(HK) Co.,Ltd | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers |
Product Number | CLC4007ITP14MTR | 3417-CLC4007ITP14MTR | 8212122P | CLC4007ITP14MTR | 1016-2025-6-ND | CLC4007ITP14MTR | CLC4007ITP14MTR |
Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 250MHZ RRO 14TSSOP | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||||
Bandwidth | 90 MHz | 90 MHz | |||||
Standards and Certifications | RoHS | ||||||
Package Type | SSOP; SOP; TSSOP; TSSOP | TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | SSOP; SOP; TSSOP | |
Supply Voltage (VS) | 3 to 5 volts |