Current Sense Amplifier 1 Circuit 16-TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
IC CURR SENSE 1 CIRCUIT 16TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 874606-INA250A4PWR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA250A4
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-43804-1, 296-43804-2, 296-43804-6
CURRENT SHUNT MONITOR, 11KHZ, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:11kHz RoHS Compliant: Yes
CURRENT SHUNT MONITOR, 11KHZ, TSSOP-16; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:11kHz; SupplyRoHS Compliant: Yes
Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | INA250A4PWR | 296-43804-2-ND | INA250A4PWR | INA250A4PWR | 874606-INA250A4PWR | 02AC3681 | 52AH7140 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA250A4PWR | Current Shunt Monitor, 11Khz, Tssop-16; No. Of Amplifiers Texas Instruments | Current Shunt Monitor, 11Khz, Tssop-16; No. Of Amplifiers Texas Instruments |
Standards | RoHS | ||||||
Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||||
IBIAS | 28 µA | ||||||
GBW | 0.0500 MHz | ||||||
Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs |