General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail 6-UTLGA (1.5x1.0)
General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail 6-UTLGA (1.5x1.0)
IC OPAMP GP 1 CIRCUIT 6UTLGA
IC OPAMP GP 1 CIRCUIT 6UTLGA
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 175-MAX40110AYT+-ND | MAX40110AYT+ | MAX40110AYT+ | MAX40110AYT+ |
Product Name | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Features | Rail-Rail-Out | |||
Source Current (IS) | 0.7500 milliamps | 0.7500 milliamps | 0.7500 milliamps | |
Slew Rate | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Package Type | 6-UFLGA | 6-UFLGA | 6-UFLGA |