General Purpose Amplifier 2 Circuit Rail-to-Rail 8-uMAX/uSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-uMAX/uSOP
IC OPAMP GP 2 CIRCUIT 8UMAX
IC OPAMP GP 2 CIRCUIT 8UMAX
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 175-MAX4486AUA+-ND | MAX4486AUA+ | MAX4486AUA+ | MAX4486AUA+ |
Product Name | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
Features | Rail-Rail-Out | |||
Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |
Slew Rate | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Package Type | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |