TRIAC SENS GATE 600V 8A TO220
TRIAC 600V 8A Logic Level TO-220AB ins. - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
TRIAC 600V 8A Logic Level TO-220AB ins. - Discrete Semiconductors - TRIACs
TRIAC 600V 8A Logic Level TO-220AB ins. - Discrete Semiconductors - TRIACs
Manufacturer: STMicroelectronics
Win Source Part Number: 037943-BTA08-600SWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 600V 8A Through Hole TO-220
Triac, 600 V, 10 mA, 8 A, 80 A, 10 mA, 1.5 V RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs |
Product Number | BTA08-600SWRG | 8290406P | 037943-BTA08-600SWRG | BTA08-600SWRG | 497-6665-5-ND | 25M7849 |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs - BTA08-600SWRG | Triacs | TRIACs | Triac, 600 V, 10 Ma, 8 A, 80 A, 10 Ma, 1.5 V Rohs Compliant Stmicroelectronics | |
Package Type | TO-220-3 | TO-220 | TO-220AB | TO-220; TO-220-3 | ||
VDRM | 600 volts | 600 volts | 600 volts | |||
IGT | 10 mA | 10 mA | 10 mA | |||
VGT | 1.3 volts | 1.3 volts | 1.3 volts | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) |