12A STANDARD AND SNUBBERLESS TR
50mA 50mA 600V TO-220 TRIACs ROHS
Manufacturer: STMicroelectronics
Win Source Part Number: 038470-BTA12-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Family Name: BTA12-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA12600B; FT1217MJ00TU; CTA12600BPT;
Introduction Date: September 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
STMicroelectronics, BTA12-600BRG - Discrete Semiconductors - TRIACs
Delivery on production packaging - Tube. This product is non-returnable.
STMicroelectronics, BTA12-600BRG - Discrete Semiconductors - TRIACs
TRIAC 600V 12A TO220AB
TRIAC Standard 600V 12A Through Hole TO-220
Triac, 600 V, 50 mA, 12 A, 120 A, 50 mA, 1.5 V RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Win Source Electronics | RS Components, Ltd. | LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs |
Product Number | BTA12-600BRG | BTA12-600BRG | 038470-BTA12-600BRG | 8107332P | BTA12-600BRG | 497-2388-5-ND | BTA12-600BRG | 25M7856 |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Triacs - BTA12-600BRG | Discrete Semiconductor | TRIACs | Triacs | Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics | |
Package Type | TO-220-3 | TO-220 | TO-220AB | TO-220 | Tube | TO-220; TO-220-3 | ||
VDRM | 600 volts | 600 volts | 600 volts | 600 volts | 600 volts | |||
IGT | 50 mA | 50 mA | 50 mA | 50 to 100 mA | 50 mA | |||
VGT | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |